RS Components, Ltd. Pliers 7724227

Description
Gedore 8000 A 0 Circlip Plier
Request a Quote
Description
Gedore 8000 A 0 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7724227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7724227
Pliers 7724227
Gedore 8000 A 0 Circlip Plier

Gedore 8000 A 0 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7724227
Product Name Pliers
Type Specialty / Other; Circlip pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Pliers - 2380786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Pliers - 2380777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details