RS Components, Ltd. Pliers 7724220

Description
VDE Needle Nose Pliers 160mm
Request a Quote
Description
VDE Needle Nose Pliers 160mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7724220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7724220
Pliers 7724220
VDE Needle Nose Pliers 160mm

VDE Needle Nose Pliers 160mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7724220
Product Name Pliers
Type Specialty / Other; Long nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Pliers - 2380756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Pliers - 1253072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Length 0.1181 to 1.97 inch (3 to 50 mm)
View Details
Pliers - 2380790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details