RS Components, Ltd. Pliers 7724217

Description
VDE Needle Nose Pliers 160mm
Request a Quote
Description
VDE Needle Nose Pliers 160mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7724217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7724217
Pliers 7724217
VDE Needle Nose Pliers 160mm

VDE Needle Nose Pliers 160mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7724217
Product Name Pliers
Type Specialty / Other; Long nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Pliers - 2380785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details