RS Components, Ltd. Pliers 7724211

Description
VDE Needle Nose Pliers 200mm
Request a Quote
Description
VDE Needle Nose Pliers 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 7724211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
7724211
Pliers 7724211
VDE Needle Nose Pliers 200mm

VDE Needle Nose Pliers 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 7724211
Product Name Pliers
Type Specialty / Other; Long nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 2380770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details