The AB105STR alarm sounder/beacon combines a compact high output 112dB(A) alarm sounder with a powerful 5J Xenon strobe warning beacon. The beacon and sounder can be operated from the same power source or controlled individually.
Automatic synchronisation on multi-sounder system. Continuously rated. Unit can be mounted using external lugs or internal BESA compatible fixing positions. Duplicate cable terminations (in & out for daisy-chain installations). Grey RAL7038 ABS housing with stainless steel fixings and 2 x M20 cable entries. 5J Xenon strobe (1Hz 60 fpm). Polycarbonate UV stable lens with bayonet fixing and anti-tamper locking screw. IP65 ingress protection. Operating temperature of -25 to +55°C
Supply Voltage = 24 V dc
Mounting Style = Side Mount
Current Type = DC
Light Effect = Strobe
Sounder Type = Electronic
Decibels at 1 Metre = 112dB
Series = AB105STR
Bulb Type = Xenon
Housing Colour = Grey
Minimum Decibel = 100dB
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 7720805 |
Mounting | Side Mount |