Power Inductor 27mH 0.5A 1200mR 250Vac
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 7720161 |
| Product Name | Leaded Inductors |
| Application | Power Choke |
| Inductance Range | 27000 microH |
| Inductance Tolerance | 0.0 to 30 (+/- %) |
| DCR | 1.2 ohms |