Shielded box, IP67, 162x162x80mm, black
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7717654 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 6.38 inch (162 mm) |
| Width | 6.38 inch (162 mm) |
| Depth | 3.15 inch (80 mm) |