IP55 ABS box with clear lid, 200x155x80
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7696134 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 6.1 inch (155 mm) |
| Width | 6.1 inch (155 mm) |
| Depth | 3.15 inch (80 mm) |