RS Components, Ltd. Tool Bags 7689764

Description
CK MA2628A Tool Bag
Request a Quote
Description
CK MA2628A Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 7689764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
7689764
Tool Bags 7689764
CK MA2628A Tool Bag

CK MA2628A Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 7689764
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details
Tool Bags - 2496553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Tear Resistant Material
Height 12.20 inch (310 mm)
View Details
Tool Boxes - 1231794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
Tool Trays - 191876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Steel; Sheet Steel
Height 2.56 inch (65 mm)
View Details