RS Components, Ltd. Transit Cases 7689748

Description
Explorer Cases 3317W.B Transit Case
Request a Quote
Description
Explorer Cases 3317W.B Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 7689748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
7689748
Transit Cases 7689748
Explorer Cases 3317W.B Transit Case

Explorer Cases 3317W.B Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7689748
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 232276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 3.94 inch (100 mm)
Length 11.81 inch (300 mm)
View Details
Transit Cases - 2554739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 12.76 inch (324 mm)
Width 10.79 inch (274 mm)
View Details
Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Instrument Cases - 1981378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details