Exclusive knitting process with Kevlar®. Provides breathable cut protection. Cut resistance 4 times greater than standard leather gloves. Foam nitrile coating. Palm and fingertip reinforcement for heat protection and firm grip. Form fitting design for barehanded dexterity and comfort
Primary Glove Application = Cut Resistant
Glove Size = 9 - M
Glove Material = Kevlar
Main Colour of Glove = Black
Glove Coating = Nitrile
Number of Gloves = 2
Range = ActivArmr
EN388 Abrasion = 4
EN388 Blade = 3
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7682129 |
Clothing Type | Gloves |