Exclusive knitting process with Dyneema®. Cool, breathable, cut and abrasion protection. Puncture resistant 3 times greater than standard leather gloves. Polyurethane palm coating 10 times standard leather gloves. Form fitting design for comfort and dexterity. Elasticated knitwrist
Primary Glove Application = Puncture Resistant
Glove Size = 9 - M
Glove Material = Dyneema
Main Colour of Glove = Grey
Glove Coating = Polyurethane
Number of Gloves = 2
Range = ActivArmr
EN388 Abrasion = 4
EN388 Blade = 3
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7682117 |
Clothing Type | Gloves |