RS Components, Ltd. Transit Cases 7674995

Description
RS PRO WAT 500 Transit Case
Request a Quote
Description
RS PRO WAT 500 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 7674995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
7674995
Transit Cases 7674995
RS PRO WAT 500 Transit Case

RS PRO WAT 500 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7674995
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2554701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.74 inch (349 mm)
Width 10.39 inch (264 mm)
View Details
Instrument Cases - 1951549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Transit Cases - 2878380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 13.23 inch (336 mm)
View Details
Instrument Cases - 1981387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 1.18 inch (30 mm)
View Details