RS Components, Ltd. Transit Cases 7674982

Description
RS PRO WAT 330 Transit Case
Request a Quote
Description
RS PRO WAT 330 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 7674982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
7674982
Transit Cases 7674982
RS PRO WAT 330 Transit Case

RS PRO WAT 330 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7674982
Product Name Transit Cases
Material Plastic; Pp
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 12.28 inch (312 mm)
View Details
Anti Static Packaging - 1908433 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Instrument Cases - 1951518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Instrument Cases - 1853209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.4 inch (61 mm)
Length 6.5 inch (165 mm)
View Details