RS Components, Ltd. Oscilloscope Cases 7662387

Description
1000 Series soft carrying case
Request a Quote
Description
1000 Series soft carrying case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Cases - 7662387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscope Cases
7662387
Oscilloscope Cases 7662387
1000 Series soft carrying case

1000 Series soft carrying case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7662387
Product Name Oscilloscope Cases
Height 5.09 inch (129 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1718520 - RS Components, Ltd.
Specs
Features ESD
Length 5 inch (127 mm)
Width 7.99 inch (203 mm)
View Details
Anti Static Packaging - 1718508 - RS Components, Ltd.
Specs
Features ESD
Length 10 inch (254 mm)
Width 12.01 inch (305 mm)
View Details
Instrument Cases - 2664956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.54 inch (90 mm)
Length 7.87 inch (200 mm)
View Details
Transit Cases - 2878348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
Height 6.81 inch (173 mm)
Width 13.39 inch (340 mm)
View Details