Premium slip on safety shoe. Breathable fabric lining. Steel toe cap and midsole. Anti static properties. SRC Slip resistance. Dual density outsole. Leather upper. EVA Anti fatigue footbed
Shoe Size UK = 12
Shoe Size EUR = 47
Shoe Size US = 13
Gender = Men
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7659296 |
Clothing Type | Safety Shoes |