PVC And Nitrile Rubber Boot. General Industry Quality. Steel Midsole For Underfoot Protection. Anti-Slip Sole. Colour - Black
Shoe Size UK = 8
Shoe Size EUR = 42
Gender = Men
Type = Boot
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S5
Anti-Static = Yes
Resistant To = Penetration
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7659261 |
Clothing Type | Safety Shoes |