Four Eyelet Shoe. Breathable Lining For Extra Comfort. Full Length Padded Insock With Heel Support Cup. Steel Midsole For Underfoot Protection. Dual Density Antistatic Polyurethane Sole. Sole Resistant To Oil. Full Grain Quality Leather Upper. Colour - Black
Shoe Size UK = 7
Shoe Size EUR = 41
Gender = Men
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S1P
Series = Executive
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7659236 |
Clothing Type | Safety Shoes |