Pull Up Loops. Antistatic Plus Shock Absorbent Heel. Steel Midsole For Underfoot Protection. Lightweight Polyurethane Sole. Water Resistant. Oil And Slip Resistant Sole. Internal Mock Fur Lining. Leather Upper. Colour - Tan
Shoe Size UK = 7
Shoe Size EUR = 41
Gender = Men
Type = Boot
Colour = Tan
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Series = Rigger
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7659189 |
Clothing Type | Safety Shoes |