Steel Toe-Cap. Steel Midsole. Dual Density PU Sole. Ergonomically Designed. Padded Tongue. Nubuck Cow Leather upper. Honey colour
Shoe Size UK = 12
Shoe Size EUR = 47
Gender = Men
Type = Boot
Colour = Honey
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S1P
Series = Donegal
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7653686 |
Clothing Type | Safety Shoes |