RS Components, Ltd. Hook Up Wire 7637602

Description
RS PRO 6A-2491B1-RD-100R Hook Up Wire
Request a Quote
Description
RS PRO 6A-2491B1-RD-100R Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7637602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7637602
Hook Up Wire 7637602
RS PRO 6A-2491B1-RD-100R Hook Up Wire

RS PRO 6A-2491B1-RD-100R Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 7637602
Product Name Hook Up Wire
Nominal Diameter 0.0992 inch (2.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details