RS Components, Ltd. Hook Up Wire 7637589

Description
RS PRO 6A-2491B0.75-RD-100R Hook Up Wire
Request a Quote
Description
RS PRO 6A-2491B0.75-RD-100R Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7637589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7637589
Hook Up Wire 7637589
RS PRO 6A-2491B0.75-RD-100R Hook Up Wire

RS PRO 6A-2491B0.75-RD-100R Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 7637589
Product Name Hook Up Wire
Nominal Diameter 0.0921 inch (2.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details