Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
RS COMPONENTS, LTD.
763499 -- COB LEDS
RS Components, Ltd.
COB LEDs
763499
Description
Inventronics PL-CN50-COB-1400-930 -15D-G3
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Inventronics PL-CN50-COB-1400-930 -15D-G3
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
COB LEDs
763499
COB LEDs
763499
Inventronics PL-CN50-COB-1400-930 -15D-G3
Inventronics PL-CN50-COB-1400-930
-15D-G3
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Product Number
763499
Product Name
COB LEDs
Luminous Intensity
9.55E6 milliCandela
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IR LEDs
1880402
Specs
LED Package:
20 x 20 x 4.2mm
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
View Details
RS Components, Ltd.
IR LEDs
1736298P
Specs
LED Type
Infrared
Peak Wavelength
855 nm (8550 Å)
Optical Power Output
27 milliwatts
View Details
RS Components, Ltd.
IR LEDs
1736364
Specs
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
1050 nm (10500 Å)
View Details
RS Components, Ltd.
LED Arrays
2269521
Specs
Optical Power Output
1000 milliwatts
Array
Array
Number of Array Elements
1
View Details