Environmentally friendly and durable. 1.2mm Polypropolene. SAV = Self Adhesive Vinyl - easy to peel and apply
Text Message = Warning Asbestos
Text Language = English
Sign Description = General danger
Mounting Type = Self Adhesive
Material = Vinyl
Colour = Black/Yellow
Height = 210 mm
Width = 148mm
RS Components, Ltd. | |
---|---|
Product Category | Safety Labels and Signs |
Product Number | 7631648 |
Safety / Warning Type | General danger |