Lightweight and comfortable trainer. Rubber HRO outsole. Matricx rubber scuff cap. Kick off ankle protector. EVA midsole, footbed. Anti fatigue properties. Anti static. Reflective silver piping enhancing visability. Nubuck leather upper. Breathable mesh liner. Composite internal toe cap. Anti penetration midsole. Heat resistant outsole to +300°C. Round reflective silver trainer laces
Shoe Size UK = 8
Shoe Size EUR = 42
Shoe Size US = 9
Gender = Men
Type = Trainer
Colour = Green
Safety Toe = Yes
Safety Toe Type = Composite
Safety Rating EN ISO 20345 = S1P
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7631250 |
Clothing Type | Safety Shoes |