Socket Outlet 2P+E IP67 32A 6h 100-130V
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 7609042 |
| Product Name | Industrial Power Connectors |
| Device Type | Receptacle; Industrial Power Connectors |
| Mounting Style | Panel; Panel Mount |
| Standards / Certifications | RoHS |