RS Components, Ltd.
General Purpose Enclosures
7609008
Description
RS PRO AE-27 Enclosure
Request a Quote
Email Supplier
Description
RS PRO AE-27 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7609008 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.02 inch (280 mm)
|
|
Width
|
9.06 inch (230 mm)
|
|
Depth
|
4.33 inch (110 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.74 inch (95 mm)
Width
5.24 inch (133 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details