RS Components, Ltd. Arm Protectors 7608897

Description
HexArmor 8" Arm Guard AG8TW size 10
Request a Quote
Description
HexArmor 8" Arm Guard AG8TW size 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Arm Protectors - 7608897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arm Protectors
7608897
Arm Protectors 7608897
HexArmor 8" Arm Guard AG8TW size 10

HexArmor 8" Arm Guard AG8TW size 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 7608897
Product Name Arm Protectors
Application Abrasion Resistant; Cut Resistant; Abrasion resistant, cut resistant, needlestick resistant, puncture resistant
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 103339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Polo Shirts - 103330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 65% Polyester, 35% Cotton
View Details