Practical protection,This coverall features a concealed stud front and is manufactured from hardwearing polyester/cotton
Built-in knee pad opening can be used with knee pads stock no. 238-0049. Side elastication. Breast pocket with concealed stud fastening. One back patch pocket. Rule pocket on right leg seam. Tunnel waistband. Two large pockets with side access. Phone holster tab
Style = Coverall
Gender = Men
Chest Size = 40in
Inside Leg = 32in
Reusable/Disposable = Reusable
Size = Tall
Material = Cotton, PET
Closure Type = Button
Knee Pad Pocket = Yes
Colour = Blue
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 756646 |
Clothing Type | Coveralls/Body Suit |