RS Components, Ltd.
General Purpose Enclosures
7559988
Description
Bopla 02225094 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02225094 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7559988 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.23 inch (82 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
3.35 inch (85 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details