Classic industry range shoes. Pigmented split leather upper. Polyamide absorbing lining. Fixed polyamide on EVA Insock. Injected -dual density PU outsole. Protective stainless steel toe cap. General use for smooth oily flooring. Indoor or outdoor use. Internediate risks. Puncture proof sole. Energy absorbant heel. Antistatic protection. Shock protection 200 joules, 1500daN
Shoe Size UK = 7
Shoe Size EUR = 41
Gender = Unisex
Type = Shoe
Colour = Black
Safety Rating EN ISO 20345 = S1P
Series = Classic Industry
Anti-Static = Yes
Resistant To = Oil, Penetration, Shock
Closure Type = Lace Up
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7558133 |
Clothing Type | Safety Shoes |