Low-cut shoes with non-metallic toe piece (SPACIUMâ¢) and removable insole, as comfortable as training shoes. Oiled, water-resistant grain leather upper, ergonomically designed upper section and cushioned tongue. Absorbent textile lining. Protection to forefoot and rear. Ultra-light non-metallic toe piece. Shock absorbing heel: protects the body from vibrations. Heel: marked. Insert: for improved grip on all surfaces. MAXCONTACT⢠sole: featuring an insert for improved grip on all surfaces. Sole: with large, self-cleaning crampons.
Shoe Size UK = 8
Shoe Size EUR = 42
Gender = Men
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Composite
Safety Rating EN ISO 20345 = S3
Series = Trek Work
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7558109 |
Clothing Type | Safety Shoes |