Panostyle working overall. Polyester cotton material. Zip fastening. Elasticated waist and wrist. 7 pockets. Protects against superficial mecahnical effects and minor risks. General purpose use. Machine washable. Contains no known carcinogenic or toxic substances. Contains no substances that may cause allergies
Style = Overall
Gender = Men
Reusable/Disposable = Reusable
Size = L
Material = Cotton, PET
Closure Type = Zipper
Knee Pad Pocket = Yes
Colour = Blue
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7558001 |
Clothing Type | Coveralls/Body Suit |