General use safety footwear. Can be used for smooth and oily industrial floors or loose ground. Indoor or outdoor use. Protection upto 200 joules. Crushing risk maximum 1500 daN load. S3 Standard. Closed back. Antistatic protection. Energy absorbing heel and puncture proof sole. Water resistant upper. Studded sole
Shoe Size UK = 6.5
Shoe Size EUR = 40
Gender = Men
Type = Boot
Colour = Black
Safety Toe = Yes
Safety Toe Type = PUR
Safety Rating EN ISO 20345 = S1P
Series = X-Large Industry
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7546550 |
Clothing Type | Safety Shoes |