RS Components, Ltd. Instrument Cases 7546014

Description
RS PRO SAC4.0D1W3 Instrument Case
Request a Quote
Description
RS PRO SAC4.0D1W3 Instrument Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 7546014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
7546014
Instrument Cases 7546014
RS PRO SAC4.0D1W3 Instrument Case

RS PRO SAC4.0D1W3 Instrument Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7546014
Product Name Instrument Cases
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2554767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 15.12 inch (384 mm)
Width 11.93 inch (303 mm)
View Details
Instrument Cases - 2664944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 2.28 inch (58 mm)
Length 3.46 inch (88 mm)
View Details
Transit Cases - 2874576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Resin
Height 24.69 inch (627 mm)
View Details
Transit Cases - 2875155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 4.7 inch (119 mm)
View Details