RS Components, Ltd. Instrument Cases 7545989

Description
RS PRO SAC2.0D2W3 Instrument Case
Request a Quote
Description
RS PRO SAC2.0D2W3 Instrument Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 7545989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
7545989
Instrument Cases 7545989
RS PRO SAC2.0D2W3 Instrument Case

RS PRO SAC2.0D2W3 Instrument Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7545989
Product Name Instrument Cases
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2846511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.64 inch (67 mm)
Length 9.09 inch (231 mm)
View Details
Instrument Cases - 1951520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Anti Static Packaging - 1908424 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 12.01 inch (305 mm)
View Details
Transit Cases - 2878373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 10.12 inch (257 mm)
View Details