RS Components, Ltd. Instrument Cases 7545951

Description
1.5Ux178Dx305W Electronic Enclosure
Request a Quote
Description
1.5Ux178Dx305W Electronic Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 7545951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
7545951
Instrument Cases 7545951
1.5Ux178Dx305W Electronic Enclosure

1.5Ux178Dx305W Electronic Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7545951
Product Name Instrument Cases
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173882 - RS Components, Ltd.
Specs
Length 14.02 inch (356 mm)
Width 10 inch (254 mm)
View Details
Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details