RS Components, Ltd. Back Boxes 754242

Description
TUK Limited 3LABk Back Box
Request a Quote
Description
TUK Limited 3LABk Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 754242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
754242
Back Boxes 754242
TUK Limited 3LABk Back Box

TUK Limited 3LABk Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 754242
Product Name Back Boxes
Width 3.4 inch (86.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details