RS Components, Ltd. Back Boxes 754238

Description
TUK Limited 3LA Back Box
Request a Quote
Description
TUK Limited 3LA Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 754238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
754238
Back Boxes 754238
TUK Limited 3LA Back Box

TUK Limited 3LA Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 754238
Product Name Back Boxes
Width 3.4 inch (86.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details