Practical and convenient. This practical zip front coverall is manufactured from 8oz polyester/cotton.
Full elastication. Concealed two-way metal zip. Tunnel waistband. Two large back pockets, one zipped. Rule pocket on right leg seam. Two large pockets with side access. Pencil pocket on left sleeve. Two zipped chest pockets. Choice of four colours. Phone holster tab. Built in knee pad opening which can be used in conjunction with knee pads stock no. 238-0049
Style = Overall
Gender = Men
Chest Size = 42in
Inside Leg = 30in
Reusable/Disposable = Reusable
Size = Regular
Material = Cotton, PET
Closure Type = Zipper
Knee Pad Pocket = Yes
Colour = Navy
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 753928 |
Clothing Type | Coveralls/Body Suit |