RS Components, Ltd. PCB Drill Bits 7538675

Description
Carbide tungsten PCB drill bit, 1.5mm
Request a Quote
Description
Carbide tungsten PCB drill bit, 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 7538675 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
7538675
PCB Drill Bits 7538675
Carbide tungsten PCB drill bit, 1.5mm

Carbide tungsten PCB drill bit, 1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7538675
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Drill Bits - 213922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749059 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details