RS Components, Ltd. Pressure Sensors 7463669

Description
Pressure Transmitter 700 bar gauge
Request a Quote
Description
Pressure Transmitter 700 bar gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 7463669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7463669
Pressure Sensors 7463669
Pressure Transmitter 700 bar gauge

Pressure Transmitter 700 bar gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 7463669
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Fluid
Signal Output Analog Current; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 309729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 2726965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pneumatic Pressure Sensors - 2888125 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details