RS Components, Ltd. Pressure Sensors 7463657

Description
Pressure Transmitter 250 bar gauge
Request a Quote
Description
Pressure Transmitter 250 bar gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 7463657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7463657
Pressure Sensors 7463657
Pressure Transmitter 250 bar gauge

Pressure Transmitter 250 bar gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 7463657
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Fluid
Signal Output Analog Current; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 274049 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 8.7 to 232 psi (6.12 to 163 m H2O)
View Details
Pressure Sensors - 1755000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensors - 309744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - 2655849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 100 psi (0.0 to 70.43 m H2O)
View Details