RS Components, Ltd. Pressure Sensors 7463534

Description
Pressure Transmitter 4 bar gauge
Request a Quote
Description
Pressure Transmitter 4 bar gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 7463534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
7463534
Pressure Sensors 7463534
Pressure Transmitter 4 bar gauge

Pressure Transmitter 4 bar gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 7463534
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Fluid
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1260229 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details
Pressure Sensors - 309709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 2595723 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Pneumatic Pressure Sensors - 2812447 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 72.52 psi (10.21 to 51.04 m H2O)
View Details