RS Components, Ltd. Aux Cables 7424573

Description
RS PRO SC435-2M-RS-CG Auxiliary Cable
Request a Quote
Description
RS PRO SC435-2M-RS-CG Auxiliary Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 7424573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
7424573
Aux Cables 7424573
RS PRO SC435-2M-RS-CG Auxiliary Cable

RS PRO SC435-2M-RS-CG Auxiliary Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7424573
Product Name Aux Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details