RS Components, Ltd. XLR Cables 7424488

Description
RS PRO SVC675S-012-1M-RS-CG XLR Cable
Request a Quote
Description
RS PRO SVC675S-012-1M-RS-CG XLR Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XLR Cables - 7424488 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Cables
7424488
XLR Cables 7424488
RS PRO SVC675S-012-1M-RS-CG XLR Cable

RS PRO SVC675S-012-1M-RS-CG XLR Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7424488
Product Name XLR Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details