RS Components, Ltd. Aux Cables 7424292

Description
Phono plug to phono plug lead 2m
Request a Quote
Description
Phono plug to phono plug lead 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 7424292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
7424292
Aux Cables 7424292
Phono plug to phono plug lead 2m

Phono plug to phono plug lead 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7424292
Product Name Aux Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details