RS Components, Ltd. 7419060

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7419060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetically shielded which results in a low leakage field. High saturation current. High reflow temperature compatable. Suitable applications DC/DC convertors Inductance = 8.2 î¼H Maximum DC Current = 1.04A Package/Case = 43 Length = 4.8mm Depth = 4.8mm Height = 3mm Dimensions = 4.8 x 4.8 x 3mm Shielded = Yes Tolerance = ±20% Maximum DC Resistance = 118mOhms

Magnetically shielded which results in a low leakage field. High saturation current. High reflow temperature compatable. Suitable applications DC/DC convertors
Inductance = 8.2 μH
Maximum DC Current = 1.04A
Package/Case = 43
Length = 4.8mm
Depth = 4.8mm
Height = 3mm
Dimensions = 4.8 x 4.8 x 3mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 118mOhms

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Inductors, Coils, and Chokes
Product Number 7419060
Technology Wirewound
Inductance Range 8.2 microH
Inductance Tolerance -20 to 20 (+/- %)
DCR 0.1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 1048413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Inductance Range 220 microH
Inductance Tolerance -15 to 15 (+/- %)
View Details
 - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Inductance Range 47 microH
Inductance Tolerance -15 to 15 (+/- %)
View Details
 - 1245601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Technology Wirewound
Core Material Ferrite
View Details
 - 1910431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite
Inductance Range 3.3 microH
Inductance Tolerance -10 to 10 (+/- %)
View Details