Zipped Hand Pockets. One zipped thigh pocket. Two zipped back pockets. External knee pad pouches. Button and zip fastening
Style = Trousers
Gender = Men
Waist Size = 30in
Leg Length = 30in
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Elasticated Waist = No
Waist Size Imperial = 30in
Series = Redhawk
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7406332 |
Clothing Type | Pants |