Steel toe-cap to EN20345 (200 joules). Steel midsole for underfoot protection. Waterproof membrane. Thinsulate lining. Scuff cap and heel guard. Lace protector. Sole slip resistant to SRA standard. Antistatic and energy absorbent heel
Shoe Size UK = 11
Shoe Size EUR = 45
Gender = Men
Type = Boot
Colour = Brown
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Series = Medway
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7406307 |
Clothing Type | Safety Shoes |